Dual 4-to-1 Channel Analog Multiplexer/Demultip
2 Circuit IC Switch 4:1 195Ohm 16-SOIC
2 Circuit IC Switch 4:1 195Ohm 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1008495-SN74HC4852DR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
Channel-to-Channel Matching (ΔRon): 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 195 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Max Switch Time (Ton,Toff): 39ns, 78ns
Channel Capacitance(CS off, CD off): 22pF
Max Leakage Current (IS off): 200nA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
2-Ch 4:1 Analog Mux/Demux IC, 2V-6V, 195R, SOIC Product overview: SN74HC4852DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 2V, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74HC4852DR can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 195Ohm 16-SOIC
IC MUX/DEMUX DUAL 4X1 16SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74HC4852DR | 296-19253-1-ND | 1008495-SN74HC4852DR | 747-SN74HC4852DR | SN74HC4852DR | SN74HC4852DR |
| Product Name | SN74HC4852 Dual 4-to-1 Channel Analog Multiplexer/Demultiplexer with Injection Current Effect Control | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4852DR | 2V 6V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | 4x1 | |||
| Applications | Catalog | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||
| Ron | 500 ohms | 195 ohms | 195 ohms | 3 ohms |