5-V, 2:1 (SPDT), 1-channel general-purpose analog switch (available in the NanoFree™ package) 8-SM8 -40 to 85 Product overview: SN74LVC2G53DCT3 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC2G53DCT3 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 13Ohm SM8
1 Circuit IC Switch 2:1 13Ohm SM8
IC LOGIC GATE
1 Circuit IC Switch 2:1 13Ohm SM8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-SN74LVC2G53DCT3 | 296-SN74LVC2G53DCT3TR-ND | SN74LVC2G53DCT3 | SN74LVC2G53DCT3 |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 1.65 to 5.5 volts | |||
| Ron | 13 ohms | 2 ohms | 13 ohms | |
| Bandwidth | 300 MHz | 300 MHz | 300 MHz |