Manufacturer: STMicroelectronics
Win Source Part Number: 042916-STG3820BJR
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: DPDT
-3db Bandwidth: 800MHz
Charge Injection: 6.4pC
Crosstalk: -78dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 300 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 5.8 Ohm
Case / Package: FlipChip 30
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 15ns, 13ns
Channel Capacitance(CS off, CD off): 2pF
Max Leakage Current (IS off): 20nA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
4 Circuit IC Switch 2:2 5.8Ohm FlipChip 30
4 Circuit IC Switch 2:2 5.8Ohm FlipChip 30
4 Circuit IC Switch 2:2 5.8Ohm FlipChip 30
Analog Switch Quad DPDT 30-Pin Flip-Chip T/R Product overview: STG3820BJR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG3820BJR can be used for catalog matching and distributor lookup.
IC SWITCH QUAD DPDT 30FLIPCHIP
4 Circuit IC Switch 2:2 5.8Ohm FlipChip 30
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 042916-STG3820BJR | 497-11973-2-ND | 747-STG3820BJR | STG3820BJR | STG3820BJR |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3820BJR | Analog Switches, Multiplexers, Demultiplexers | Quad Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 1.65 to 4.3 volts | 1.65 to 4.3 volts | |||
| Bandwidth | 800 MHz | 800 MHz | 800 MHz | 800 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | FlipChip 30 | 30-WFBGA, FCBGA | Flip-Chip | 30-WFBGA, FCBGA |