Texas Instruments TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer TS3A5017DGVR

Description
14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultip lexer 16-TVSOP -40 to 85
Request a Quote Datasheet
Description
14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultip lexer 16-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer - TS3A5017DGVR - Texas Instruments
Dallas, TX, United States
TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer
TS3A5017DGVR
TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer TS3A5017DGVR
14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultip lexer 16-TVSOP -40 to 85

14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer 16-TVSOP -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17582-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17582-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-17582-6-ND
2 Circuit IC Switch 4:1 12Ohm 16-TVSOP

2 Circuit IC Switch 4:1 12Ohm 16-TVSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17582-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17582-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-17582-1-ND
2 Circuit IC Switch 4:1 12Ohm 16-TVSOP

2 Circuit IC Switch 4:1 12Ohm 16-TVSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17582-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17582-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-17582-2-ND
2 Circuit IC Switch 4:1 12Ohm 16-TVSOP

2 Circuit IC Switch 4:1 12Ohm 16-TVSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017DGVR - 1114344-TS3A5017DGVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017DGVR
1114344-TS3A5017DGVR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017DGVR 1114344-TS3A5017DGVR
Manufacturer: Texas Instruments Win Source Part Number: 1114344-TS3A5017DGVR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 165MHz Charge Injection: 5pC Crosstalk: -49dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 12 Ohm Case / Package: 16-TVSOP Single Supply Voltage (V+): 2.3 V to 3.6 V Max Switch Time (Ton,Toff): 9.5ns, 3.5ns Channel Capacitance(CS off, CD off): 4.5pF, 19pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1114344-TS3A5017DGVR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 165MHz
Charge Injection: 5pC
Crosstalk: -49dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 12 Ohm
Case / Package: 16-TVSOP
Single Supply Voltage (V+): 2.3 V to 3.6 V
Max Switch Time (Ton,Toff): 9.5ns, 3.5ns
Channel Capacitance(CS off, CD off): 4.5pF, 19pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Industrial

Buy Now Datasheet
Singapore, Singapore
3.3V 165MHz Analog Switch and Multiplexer IC
747-TS3A5017DGVR
3.3V 165MHz Analog Switch and Multiplexer IC 747-TS3A5017DGVR
2-Ch 4:1 Analog Mux IC, 3.3V, 165MHz, 12R, 16-TVSOP Product overview: TS3A5017DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 165MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 165MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A5017DGVR can be used for catalog matching and distributor lookup.

2-Ch 4:1 Analog Mux IC, 3.3V, 165MHz, 12R, 16-TVSOP Product overview: TS3A5017DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 165MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 165MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A5017DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS3A5017DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS3A5017DGVR
Analog Switches, Multiplexers, Demultiplexers TS3A5017DGVR
2 Circuit IC Switch 4:1 12Ohm 16-TVSOP

2 Circuit IC Switch 4:1 12Ohm 16-TVSOP

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017DGVR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A5017DGVR
Interface - Analog Switches, Multiplexers, Demultiplexers TS3A5017DGVR
IC SWITCH SP4T DUAL 16TVSOP

IC SWITCH SP4T DUAL 16TVSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS3A5017DGVR 296-17582-6-ND 1114344-TS3A5017DGVR 747-TS3A5017DGVR TS3A5017DGVR TS3A5017DGVR
Product Name TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017DGVR 3.3V 165MHz Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 2 X SP4T 4x1
Applications Catalog Industrial
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 11 ohms 12 ohms 12 ohms 1 ohms
Unlock Full Specs
to access all available technical data