Texas Instruments TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer TS3A5017DBQR

Description
14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultip lexer 16-SSOP -40 to 85
Request a Quote Datasheet
Description
14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultip lexer 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer - TS3A5017DBQR - Texas Instruments
Dallas, TX, United States
TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer
TS3A5017DBQR
TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer TS3A5017DBQR
14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultip lexer 16-SSOP -40 to 85

14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer 16-SSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017DBQR - 798434-TS3A5017DBQR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017DBQR
798434-TS3A5017DBQR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017DBQR 798434-TS3A5017DBQR
Manufacturer: Texas Instruments Win Source Part Number: 798434-TS3A5017DBQR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 2 Operating Supply Voltage: 2.3 V ~ 3.6 V Switch Circuit: SP4T -3db Bandwidth: 165MHz Charge Injection: 5pC Crosstalk: -49dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Channel Capacitance (CS(off), CD(off)): 4.5pF, 19pF Family Name: TS3A5017 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP On-State Resistance (Maximum): 12 Ohm Switch Time (Ton, Toff) (Maximum): 9.5ns, 3.5ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): TS3A5017RSV; TS3A5017RGYR; TS3A5017RSVR; TS3A5017RGYRG4 ; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798434-TS3A5017DBQR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Number of Circuits: 2
Operating Supply Voltage: 2.3 V ~ 3.6 V
Switch Circuit: SP4T
-3db Bandwidth: 165MHz
Charge Injection: 5pC
Crosstalk: -49dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Channel Capacitance (CS(off), CD(off)): 4.5pF, 19pF
Family Name: TS3A5017
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
On-State Resistance (Maximum): 12 Ohm
Switch Time (Ton, Toff) (Maximum): 9.5ns, 3.5ns
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): TS3A5017RSV; TS3A5017RGYR; TS3A5017RSVR; TS3A5017RGYRG4 ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17581-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17581-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-17581-2-ND
2 Circuit IC Switch 4:1 12Ohm 16-SSOP

2 Circuit IC Switch 4:1 12Ohm 16-SSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17581-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17581-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-17581-6-ND
2 Circuit IC Switch 4:1 12Ohm 16-SSOP

2 Circuit IC Switch 4:1 12Ohm 16-SSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17581-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17581-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-17581-1-ND
2 Circuit IC Switch 4:1 12Ohm 16-SSOP

2 Circuit IC Switch 4:1 12Ohm 16-SSOP

Buy Now Datasheet
Singapore, Singapore
3.3V 165MHz SSOP Analog Switch and Multiplexer IC
747-TS3A5017DBQR
3.3V 165MHz SSOP Analog Switch and Multiplexer IC 747-TS3A5017DBQR
2-Ch 4:1 Analog Mux/Demux, 3.3V, 165MHz, SSOP Product overview: TS3A5017DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 165MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 165MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A5017DBQR can be used for catalog matching and distributor lookup.

2-Ch 4:1 Analog Mux/Demux, 3.3V, 165MHz, SSOP Product overview: TS3A5017DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 165MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 165MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A5017DBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS3A5017DBQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS3A5017DBQR
Analog Switches, Multiplexers, Demultiplexers TS3A5017DBQR
2 Circuit IC Switch 4:1 12Ohm 16-SSOP

2 Circuit IC Switch 4:1 12Ohm 16-SSOP

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017DBQR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A5017DBQR
Interface - Analog Switches, Multiplexers, Demultiplexers TS3A5017DBQR
IC SWITCH SP4T DUAL 16SSOP

IC SWITCH SP4T DUAL 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS3A5017DBQR 798434-TS3A5017DBQR 296-17581-2-ND 747-TS3A5017DBQR TS3A5017DBQR TS3A5017DBQR
Product Name TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017DBQR Analog Switches, Multiplexers, Demultiplexers 3.3V 165MHz SSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 2 X SP4T 4x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 11 ohms 12 ohms 12 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products