Texas Instruments High-Performance Analog VQFN Analog Switch and Multiplexer IC TCA9548AMRGER

Description
Low-Voltage 8-Channel I2C Switch With Reset 24-VQFN -40 to 85 Product overview: TCA9548AMRGER from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TCA9548AMRGER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low-Voltage 8-Channel I2C Switch With Reset 24-VQFN -40 to 85 Product overview: TCA9548AMRGER from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TCA9548AMRGER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
VQFN Analog Switch and Multiplexer IC
743-TCA9548AMRGER
VQFN Analog Switch and Multiplexer IC 743-TCA9548AMRGER
Low-Voltage 8-Channel I2C Switch With Reset 24-VQFN -40 to 85 Product overview: TCA9548AMRGER from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TCA9548AMRGER can be used for catalog matching and distributor lookup.

Low-Voltage 8-Channel I2C Switch With Reset 24-VQFN -40 to 85 Product overview: TCA9548AMRGER from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TCA9548AMRGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - TCA9548AMRGER - 805919-TCA9548AMRGER - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - TCA9548AMRGER
805919-TCA9548AMRGER
Logic - Logic - Signal Switches, Multiplexers, Decoders - TCA9548AMRGER 805919-TCA9548AMRGER
Manufacturer: Texas Instruments Win Source Part Number: 805919-TCA9548AMRGER Packaging: Reel Type: Bus Switch Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.65V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 805919-TCA9548AMRGER
Packaging: Reel
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.65V ~ 5.5V

Buy Now
Signal Switches, Multiplexers, Decoders - 296-45172-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-45172-1-ND
Signal Switches, Multiplexers, Decoders 296-45172-1-ND
Bus Switch 1 x 8:1 24-VQFN (4x4)

Bus Switch 1 x 8:1 24-VQFN (4x4)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-45172-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-45172-6-ND
Signal Switches, Multiplexers, Decoders 296-45172-6-ND
Bus Switch 1 x 8:1 24-VQFN (4x4)

Bus Switch 1 x 8:1 24-VQFN (4x4)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-45172-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-45172-2-ND
Signal Switches, Multiplexers, Decoders 296-45172-2-ND
Bus Switch 1 x 8:1 24-VQFN (4x4)

Bus Switch 1 x 8:1 24-VQFN (4x4)

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - TCA9548AMRGER - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
TCA9548AMRGER
Logic - Signal Switches, Multiplexers, Decoders TCA9548AMRGER
IC BUS SWITCH 1 X 8:1 24VQFN

IC BUS SWITCH 1 X 8:1 24VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-TCA9548AMRGER 805919-TCA9548AMRGER 296-45172-1-ND TCA9548AMRGER
Product Name VQFN Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - TCA9548AMRGER Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 1.65 to ? volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC139MTC - Lingto Electronic Limited
Specs
Configuration 1 x 2:4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1913618P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details