Texas Instruments SN74LVC2G66 Dual Analog Switch SN74LVC2G66DCUR

Description
Dual Analog Switch 8-US8 -40 to 85
Request a Quote Datasheet
Description
Dual Analog Switch 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G66 Dual Analog Switch - SN74LVC2G66DCUR - Texas Instruments
Dallas, TX, United States
SN74LVC2G66 Dual Analog Switch
SN74LVC2G66DCUR
SN74LVC2G66 Dual Analog Switch SN74LVC2G66DCUR
Dual Analog Switch 8-US8 -40 to 85

Dual Analog Switch 8-US8 -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCUR - 030376-SN74LVC2G66DCUR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCUR
030376-SN74LVC2G66DCUR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCUR 030376-SN74LVC2G66DCUR
Manufacturer: Texas Instruments Win Source Part Number: 030376-SN74LVC2G66DC UR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Crosstalk: -58dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2 Ohm (Max) Family Name: SN74LVC2G66 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: US8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 3.9ns, 6.3ns Channel Capacitance(CS off, CD off): 6pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): HD74LV2G66AUS; NLAS2066UST3; 74LVC2G66DC,125; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 030376-SN74LVC2G66DCUR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 300MHz
Crosstalk: -58dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm (Max)
Family Name: SN74LVC2G66
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: US8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 3.9ns, 6.3ns
Channel Capacitance(CS off, CD off): 6pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): HD74LV2G66AUS; NLAS2066UST3; 74LVC2G66DC,125;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-13272-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-13272-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-13272-2-ND
2 Circuit IC Switch 1:1 10Ohm 8-VSSOP

2 Circuit IC Switch 1:1 10Ohm 8-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-13272-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-13272-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-13272-1-ND
2 Circuit IC Switch 1:1 10Ohm 8-VSSOP

2 Circuit IC Switch 1:1 10Ohm 8-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-13272-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-13272-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-13272-6-ND
2 Circuit IC Switch 1:1 10Ohm 8-VSSOP

2 Circuit IC Switch 1:1 10Ohm 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
195MHz 5.5V Analog Switch and Multiplexer IC
747-SN74LVC2G66DCUR
195MHz 5.5V Analog Switch and Multiplexer IC 747-SN74LVC2G66DCUR
2-Ch Analog Switch, 195MHz BW, 5.5V, VSSOP, SMT Product overview: SN74LVC2G66DCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 195MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 195MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC2G66DCUR can be used for catalog matching and distributor lookup.

2-Ch Analog Switch, 195MHz BW, 5.5V, VSSOP, SMT Product overview: SN74LVC2G66DCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 195MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 195MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC2G66DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - SN74LVC2G66DCUR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
SN74LVC2G66DCUR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers SN74LVC2G66DCUR
VSSOP-8-0.5mm Analog Switches / Multiplexers ROHS

VSSOP-8-0.5mm Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G66DCUR
Analog Switches, Multiplexers, Demultiplexers SN74LVC2G66DCUR
2 Circuit IC Switch 1:1 10Ohm 8-VSSOP

2 Circuit IC Switch 1:1 10Ohm 8-VSSOP

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCUR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G66DCUR
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC2G66DCUR
IC SWITCH DUAL 1X1 US8

IC SWITCH DUAL 1X1 US8

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LVC2G66DCUR 030376-SN74LVC2G66DCUR 296-13272-2-ND 747-SN74LVC2G66DCUR SN74LVC2G66DCUR SN74LVC2G66DCUR SN74LVC2G66DCUR
Product Name SN74LVC2G66 Dual Analog Switch Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCUR Analog Switches, Multiplexers, Demultiplexers 195MHz 5.5V Analog Switch and Multiplexer IC Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Propagation Delay 0.6000 to 2 ns
Min Operating Current 0.0100 mA 1.00E-3 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5V 5.5V Analog Switch and Multiplexer IC - 743-74CBT16211CDGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 0.0030 mA
View Details
2 suppliers
CD4067B CMOS Single 16-Channel Analog Multiplexer/Demultiplexer - CD4067BE - Texas Instruments
Specs
Configuration 1 X 1:16 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
6 suppliers