Bus Switch 12 x 1:1 56-TVSOP
24-Ch 5V FET Bus Switch, 200MHz, 0.25ns, 5.5V, TVSOP Product overview: SN74CBTS16211DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTS16211DGV
IC BUS SWITCH 12 X 1:1 56TVSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74CBTS16211DGVR-ND | 743-SN74CBTS16211DGVR | SN74CBTS16211DGVR |
| Product Name | Signal Switches, Multiplexers, Decoders | 5V 200MHz 5.5V Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | "56-TFSOP | Tape and Reel | |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 5 volts |