IC SWITCH SP8T X 1 40OHM 16TSSOP
IC SWITCH SP8T X 1 40OHM 16TSSOP
IC SWITCH SP8T X 1 40OHM 16TSSOP
40Ω 1 单刀八掷(SP8T) TSSOP-16 Analog Switches / Multiplexers ROHS
1 Circuit IC Switch 8:1 40Ohm 16-TSSOP
| DigiKey | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-TMUX4051PWRDKR-ND | TMUX4051PWR | TMUX4051PWR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | ||
| Supply Voltage (VS) | 5 to 24 volts | 5 to 24 volts | |
| Ron | 40 ohms | 40 ohms | 40 ohms |
| Bandwidth | 430 MHz | 430 MHz | |
| tON | 85 ns | 85 ns |