Low Voltage High Bandwidth Quad SPDT Product overview: STG3692QTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG3692QTR can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 2:1 5.2Ohm 16-QFN (2.6x1.8)
4 Circuit IC Switch 2:1 5.2Ohm 16-QFN (2.6x1.8)
4 Circuit IC Switch 2:1 5.2Ohm 16-QFN (2.6x1.8)
Manufacturer: STMicroelectronics
Win Source Part Number: 031187-STG3692QTR
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
-3db Bandwidth: 800MHz
Charge Injection: 5pC
Crosstalk: -78dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 300 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 5.2 Ohm
Case / Package: 16-QFN (2.6x1.8)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 15ns, 13ns
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 20nA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
4 Circuit IC Switch 2:1 5.2Ohm 16-QFN (2.6x1.8)
IC SWITCH QUAD SPDT 16QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-STG3692QTR | 497-7983-2-ND | 031187-STG3692QTR | STG3692QTR | STG3692QTR |
| Product Name | Quad Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3692QTR | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.65 to 4.3 volts | 1.65 to 4.3 volts | 1.65 to 4.3 volts | ||
| Bandwidth | 800 MHz | 800 MHz | 800 MHz | 800 MHz | 800 MHz |
| Min Operating Current | 1.00E-4 mA | ||||
| Power Dissipation | 1120 milliwatts |