Texas Instruments SN74LVC1G66 Single Analog Switch SN74LVC1G66DCKR

Description
Single Analog Switch 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Single Analog Switch 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G66 Single Analog Switch - SN74LVC1G66DCKR - Texas Instruments
Dallas, TX, United States
SN74LVC1G66 Single Analog Switch
SN74LVC1G66DCKR
SN74LVC1G66 Single Analog Switch SN74LVC1G66DCKR
Single Analog Switch 5-SC70 -40 to 85

Single Analog Switch 5-SC70 -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-13254-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-13254-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-13254-6-ND
1 Circuit IC Switch 1:1 10Ohm SC-70-5

1 Circuit IC Switch 1:1 10Ohm SC-70-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-13254-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-13254-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-13254-1-ND
1 Circuit IC Switch 1:1 10Ohm SC-70-5

1 Circuit IC Switch 1:1 10Ohm SC-70-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-13254-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-13254-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-13254-2-ND
1 Circuit IC Switch 1:1 10Ohm SC-70-5

1 Circuit IC Switch 1:1 10Ohm SC-70-5

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DCKR - 007216-SN74LVC1G66DCKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DCKR
007216-SN74LVC1G66DCKR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DCKR 007216-SN74LVC1G66DCKR
Manufacturer: Texas Instruments Win Source Part Number: 007216-SN74LVC1G66DC KR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: SC-70-5 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 4.2ns, 5ns Channel Capacitance(CS off, CD off): 6pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4707EXK+T; SN74LVC1G66QDCKRQ1; SN74LVC1G66DCKR; SN74LVC1G66DCKT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 007216-SN74LVC1G66DCKR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 300MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: SC-70-5
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 4.2ns, 5ns
Channel Capacitance(CS off, CD off): 6pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MAX4707EXK+T; SN74LVC1G66QDCKRQ1; SN74LVC1G66DCKR; SN74LVC1G66DCKT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
300MHz 5.5V Analog Switch and Multiplexer IC
747-SN74LVC1G66DCKR
300MHz 5.5V Analog Switch and Multiplexer IC 747-SN74LVC1G66DCKR
1-Ch Analog Switch, 300MHz, 5.5V, 10R, SC-70, SMT Product overview: SN74LVC1G66DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC1G66DCKR can be used for catalog matching and distributor lookup.

1-Ch Analog Switch, 300MHz, 5.5V, 10R, SC-70, SMT Product overview: SN74LVC1G66DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC1G66DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multiplexer & Demultiplexer ICs - 2184623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2184623
Multiplexer & Demultiplexer ICs 2184623
SN74LVC1G66DCKR, Analog Switch

SN74LVC1G66DCKR, Analog Switch

Supplier's Site
Multiplexer & Demultiplexer ICs - 2184623P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2184623P
Multiplexer & Demultiplexer ICs 2184623P
SN74LVC1G66DCKR, Analog Switch

SN74LVC1G66DCKR, Analog Switch

Supplier's Site
Multiplexer & Demultiplexer ICs - 2184622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2184622
Multiplexer & Demultiplexer ICs 2184622
SN74LVC1G66DCKR, Analog Switch

SN74LVC1G66DCKR, Analog Switch

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DCKR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G66DCKR
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC1G66DCKR
IC SWITCH 1X1 SC70-5

IC SWITCH 1X1 SC70-5

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G66DCKR
Analog Switches, Multiplexers, Demultiplexers SN74LVC1G66DCKR
1 Circuit IC Switch 1:1 10Ohm SC-70-5

1 Circuit IC Switch 1:1 10Ohm SC-70-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LVC1G66DCKR 296-13254-6-ND 007216-SN74LVC1G66DCKR 747-SN74LVC1G66DCKR 2184623 SN74LVC1G66DCKR SN74LVC1G66DCKR
Product Name SN74LVC1G66 Single Analog Switch Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DCKR 300MHz 5.5V Analog Switch and Multiplexer IC Multiplexer & Demultiplexer ICs Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Propagation Delay 0.6000 to 2 ns
Min Operating Current 0.0100 mA 1.00E-3 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251PWRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
CD54HC4316 High Speed CMOS Logic Quad Analog Switch with Level Translation - CD54HC4316F3A - Texas Instruments
Specs
Switch Type 4 x SPST (4 x 1:1)
Operating Temperature -55 to 125 C (-67 to 257 F)
Logic Family HC
View Details
3 suppliers