Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches 8-PDIP -40 to 85
1 Circuit IC Switch 1:1 10Ohm 8-PDIP
12V 1:1 Analog Switch IC, 520MHz, SPST, 1-Ch, PDIP Product overview: TS12A4515P from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 520MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 12V, 520MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS12A4515P can be used for catalog matching and distributor lookup.
IC SWITCH SPST 8DIP
1 Circuit IC Switch 1:1 10Ohm 8-PDIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS12A4515P | 296-21910-5-ND | 747-TS12A4515P | TS12A4515P | TS12A4515P |
| Product Name | TS12A4515 Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches | Analog Switches, Multiplexers, Demultiplexers | 12V 520MHz Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Switch Type | 1 X SPST | ||||
| Supply Voltage (VS) | 2 to 12 volts | 2.7 to 12 volts | 2 to 12 volts | ||
| Ron | 20 ohms | 10 ohms | 10 ohms | ||
| tON | 125 ns | 75 ns |