USB Switch IC 2 Channel 10-UQFN (1.8x1.4)
USB Switch IC 2 Channel 10-UQFN (1.8x1.4)
USB Switch IC 2 Channel 10-UQFN (1.8x1.4)
IC USB SWITCH SPDT DUAL 10UQFN Product overview: TC7USB42MU,LF(S2E from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TC7USB42MU,LF(S2
USB Switch IC 2 Channel 10-UQFN (1.8x1.4)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 264-TC7USB42MULF(S2ECT-ND | 780-TC7USB42MU,LF(S2E | TC7USB42MU,LF(S2E |
| Product Name | Analog Switches - Special Purpose | Dual Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Features | Serial Input | ||
| Switch Type | SPDT | ||
| Supply Voltage (VS) | 2.3 to 4.3 volts | ||
| Ron | 14 ohms | 14 ohms | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |