Bus Switch 1 x 8:1 24-VQFN (4x4)
Bus Switch 1 x 8:1 24-VQFN (4x4)
Bus Switch 1 x 8:1 24-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1265527-TCA9548ARGER
Series: TCA
Packaging: Reel - TR
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.65 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: TCA9548
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): PCA9548ABS,118; PCA9548ABSHP; TCA9548APWR;
Introduction Date: July 31, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
I2C Multiplexer 1:8, 1.65-5.5V, 80uA, VQFN, 1ns PD Product overview: TCA9548ARGER from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 80uA, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 80uA, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TCA9548ARGER can be used for catalog matching and distributor lookup.
1.65V~5.5V VQFN-24-EP(4x4) Signal Switches / Encoders & Decoders / Multiplexers ROHS
IC BUS SWITCH 1 X 8:1 24VQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-39222-2-ND | 1265527-TCA9548ARGER | 743-TCA9548ARGER | TCA9548ARGER | TCA9548ARGER |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - TCA9548ARGER | 5.5V 80uA VQFN Analog Switch and Multiplexer IC | Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 24-VFQFN | Tape and Reel | |||
| Number of Pins | 24 | ||||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts |