Texas Instruments TS12A44514 Low On-State Resistance Quad SPST CMOS Analog Switches TS12A44514PWR

Description
Low On-State Resistance Quad SPST CMOS Analog Switches 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low On-State Resistance Quad SPST CMOS Analog Switches 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS12A44514 Low On-State Resistance Quad SPST CMOS Analog Switches - TS12A44514PWR - Texas Instruments
Dallas, TX, United States
TS12A44514 Low On-State Resistance Quad SPST CMOS Analog Switches
TS12A44514PWR
TS12A44514 Low On-State Resistance Quad SPST CMOS Analog Switches TS12A44514PWR
Low On-State Resistance Quad SPST CMOS Analog Switches 14-TSSOP -40 to 85

Low On-State Resistance Quad SPST CMOS Analog Switches 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
530MHz 12V TSSOP Analog Switch and Multiplexer IC
747-TS12A44514PWR
530MHz 12V TSSOP Analog Switch and Multiplexer IC 747-TS12A44514PWR
4-Ch 1:1 Analog Switch, 530MHz BW, 12V, TSSOP Product overview: TS12A44514PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 530MHz, 12V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 530MHz, 12V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS12A44514PWR can be used for catalog matching and distributor lookup.

4-Ch 1:1 Analog Switch, 530MHz BW, 12V, TSSOP Product overview: TS12A44514PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 530MHz, 12V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 530MHz, 12V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS12A44514PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A44514PWR - 034993-TS12A44514PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A44514PWR
034993-TS12A44514PWR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A44514PWR 034993-TS12A44514PWR
Manufacturer: Texas Instruments Win Source Part Number: 034993-TS12A44514PWR Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 530MHz Charge Injection: -10.5pC Channel-to-Channel Matching (ΔRon): 2.5 Ohm (Max) Family Name: TS12A44514 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 2.7 V to 12 V Max Switch Time (Ton,Toff): 75ns, 45ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): MAX4610CUD-T; MAX4610CUD+; MAX4610CUD; MAX4610CUD+T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034993-TS12A44514PWR
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 530MHz
Charge Injection: -10.5pC
Channel-to-Channel Matching (ΔRon): 2.5 Ohm (Max)
Family Name: TS12A44514
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 14-TSSOP
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 75ns, 45ns
Channel Capacitance(CS off, CD off): 8pF, 8pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): MAX4610CUD-T; MAX4610CUD+; MAX4610CUD; MAX4610CUD+T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-23621-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-23621-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-23621-1-ND
4 Circuit IC Switch 1:1 10Ohm 14-TSSOP

4 Circuit IC Switch 1:1 10Ohm 14-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-23621-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-23621-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-23621-6-ND
4 Circuit IC Switch 1:1 10Ohm 14-TSSOP

4 Circuit IC Switch 1:1 10Ohm 14-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-23621-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-23621-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-23621-2-ND
4 Circuit IC Switch 1:1 10Ohm 14-TSSOP

4 Circuit IC Switch 1:1 10Ohm 14-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A44514PWR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS12A44514PWR
Interface - Analog Switches, Multiplexers, Demultiplexers TS12A44514PWR
IC SWITCH QUAD SPST 14TSSOP

IC SWITCH QUAD SPST 14TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS12A44514PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS12A44514PWR
Analog Switches, Multiplexers, Demultiplexers TS12A44514PWR
4 Circuit IC Switch 1:1 10Ohm 14-TSSOP

4 Circuit IC Switch 1:1 10Ohm 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS12A44514PWR 747-TS12A44514PWR 034993-TS12A44514PWR 296-23621-1-ND TS12A44514PWR TS12A44514PWR
Product Name TS12A44514 Low On-State Resistance Quad SPST CMOS Analog Switches 530MHz 12V TSSOP Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A44514PWR Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 4 X SPST
Supply Voltage (VS) 2 to 12 volts 2 to 12 volts 2.7 to 12 volts 2.7 to 12 volts
Ron 15 ohms 10 ohms 2.5 ohms 10 ohms
tON 80 ns 75 ns
Unlock Full Specs
to access all available technical data

Similar Products