Texas Instruments SN74LVC1G66 Single Analog Switch SN74LVC1G66DBVR

Description
Single Analog Switch 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Analog Switch 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G66 Single Analog Switch - SN74LVC1G66DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC1G66 Single Analog Switch
SN74LVC1G66DBVR
SN74LVC1G66 Single Analog Switch SN74LVC1G66DBVR
Single Analog Switch 5-SOT-23 -40 to 85

Single Analog Switch 5-SOT-23 -40 to 85

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 8096012P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
8096012P
Multiplexer & Demultiplexer ICs 8096012P
Single Bilateral Analog Switch SOT23-5

Single Bilateral Analog Switch SOT23-5

Supplier's Site
Multiplexer & Demultiplexer ICs - 1626718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1626718
Multiplexer & Demultiplexer ICs 1626718
Single Bilateral Analog Switch SOT23-5

Single Bilateral Analog Switch SOT23-5

Supplier's Site
Singapore, Singapore
195MHz SOT-23 Analog Switch and Multiplexer IC
747-SN74LVC1G66DBVR
195MHz SOT-23 Analog Switch and Multiplexer IC 747-SN74LVC1G66DBVR
Analog Switch SPST 1:1 195MHz SOT-23 Product overview: SN74LVC1G66DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 195MHz, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 195MHz, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC1G66DBVR can be used for catalog matching and distributor lookup.

Analog Switch SPST 1:1 195MHz SOT-23 Product overview: SN74LVC1G66DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 195MHz, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 195MHz, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC1G66DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-13253-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-13253-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-13253-2-ND
1 Circuit IC Switch 1:1 10Ohm SOT-23-5

1 Circuit IC Switch 1:1 10Ohm SOT-23-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-13253-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-13253-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-13253-6-ND
1 Circuit IC Switch 1:1 10Ohm SOT-23-5

1 Circuit IC Switch 1:1 10Ohm SOT-23-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-13253-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-13253-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-13253-1-ND
1 Circuit IC Switch 1:1 10Ohm SOT-23-5

1 Circuit IC Switch 1:1 10Ohm SOT-23-5

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DBVR - 030328-SN74LVC1G66DBVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DBVR
030328-SN74LVC1G66DBVR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DBVR 030328-SN74LVC1G66DBVR
Manufacturer: Texas Instruments Win Source Part Number: 030328-SN74LVC1G66DB VR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: SOT-23-5 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 4.2ns, 5ns Channel Capacitance(CS off, CD off): 6pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): ADG701LBRJZ-REEL7; AOZ6115CI; SN74LVC1G66DBVR; SN74LVC1G66DBVTG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030328-SN74LVC1G66DBVR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 300MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: SOT-23-5
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 4.2ns, 5ns
Channel Capacitance(CS off, CD off): 6pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): ADG701LBRJZ-REEL7; AOZ6115CI; SN74LVC1G66DBVR; SN74LVC1G66DBVTG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DBVR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G66DBVR
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC1G66DBVR
IC SWITCH 1X1 SOT23-5

IC SWITCH 1X1 SOT23-5

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LVC1G66DBVR
Analog Switches, Multiplexers, Demultiplexers SN74LVC1G66DBVR
1 Circuit IC Switch 1:1 10Ohm SOT-23-5

1 Circuit IC Switch 1:1 10Ohm SOT-23-5

Buy Now
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - SN74LVC1G66DBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
SN74LVC1G66DBVR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers SN74LVC1G66DBVR
10Ω 1 SPST(SPST)-Normal Open SOT-23-5 Analog Switches / Multiplexers ROHS

10Ω 1 SPST(SPST)-Normal Open SOT-23-5 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LVC1G66DBVR 8096012P 1626718 747-SN74LVC1G66DBVR 296-13253-2-ND 030328-SN74LVC1G66DBVR SN74LVC1G66DBVR SN74LVC1G66DBVR SN74LVC1G66DBVR
Product Name SN74LVC1G66 Single Analog Switch Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs 195MHz SOT-23 Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC1G66DBVR Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Propagation Delay 0.6000 to 2 ns
Min Operating Current 0.0100 mA 1.00E-3 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data