0.3 Ohm Dual SPDT Analog Switch Dual-Channel 2:1 Multiplexer/Demultip
2 Circuit IC Switch 2:1 300mOhm 10-DSBGA
2 Circuit IC Switch 2:1 300mOhm 10-DSBGA
2 Circuit IC Switch 2:1 300mOhm 10-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 035059-TS3A24159YZPR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 23MHz
Charge Injection: 9pC
Crosstalk: -96dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 mOhm
Family Name: TS3A24159
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 300 mOhm
Case / Package: 10-DSBGA
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 35ns, 25ns
Channel Capacitance(CS off, CD off): 90pF
Max Leakage Current (IS off): 10nA
Alternative Parts (Cross-Reference): TS3A24159DRCR; TS3A24159DGSR; TS3A24159DGSRG4; TS3A24159DRCRG4 ;
Introduction Date: June 01, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
2:1 Analog Switch, 2-Ch, 23MHz BW, 0.3Ω Ron, 1.65-3.6V Product overview: TS3A24159YZPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23MHz, 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 23MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A24159YZPR can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 300mOhm 10-DSBGA
IC SWITCH DUAL SPDT 10DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS3A24159YZPR | 296-22714-1-ND | 035059-TS3A24159YZPR | 747-TS3A24159YZPR | TS3A24159YZPR | TS3A24159YZPR |
| Product Name | TS3A24159 0.3 Ohm Dual SPDT Analog Switch Dual-Channel 2:1 Multiplexer/Demultiplexer | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A24159YZPR | 23MHz 3.6V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X SPDT | 2x1 | ||||
| Applications | Catalog | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 1.65 to 3.6 volts | ||
| Ron | 0.2600 ohms | 0.3000 ohms | 0.3000 ohms | 0.0100 ohms |