Texas Instruments High-Performance Analog Analog Switches, Multiplexers, Demultiplexers TMUX1136DQAR

Description
2 Circuit IC Switch 2:1 4Ohm 10-USON (2.5x1)
Request a Quote Datasheet
Description
2 Circuit IC Switch 2:1 4Ohm 10-USON (2.5x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 296-TMUX1136DQARCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TMUX1136DQARCT-ND
Analog Switches, Multiplexers, Demultiplexers 296-TMUX1136DQARCT-ND
2 Circuit IC Switch 2:1 4Ohm 10-USON (2.5x1)

2 Circuit IC Switch 2:1 4Ohm 10-USON (2.5x1)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-TMUX1136DQARTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TMUX1136DQARTR-ND
Analog Switches, Multiplexers, Demultiplexers 296-TMUX1136DQARTR-ND
2 Circuit IC Switch 2:1 4Ohm 10-USON (2.5x1)

2 Circuit IC Switch 2:1 4Ohm 10-USON (2.5x1)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-TMUX1136DQARDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TMUX1136DQARDKR-ND
Analog Switches, Multiplexers, Demultiplexers 296-TMUX1136DQARDKR-ND
2 Circuit IC Switch 2:1 4Ohm 10-USON (2.5x1)

2 Circuit IC Switch 2:1 4Ohm 10-USON (2.5x1)

Buy Now Datasheet
Singapore, Singapore
5.5V Analog Switch and Multiplexer IC
747-TMUX1136DQAR
5.5V Analog Switch and Multiplexer IC 747-TMUX1136DQAR
2:1 Analog Switch, 2-Ch, 1.08-5.5V, 125°C, 10-USON Product overview: TMUX1136DQAR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1136DQAR can be used for catalog matching and distributor lookup.

2:1 Analog Switch, 2-Ch, 1.08-5.5V, 125°C, 10-USON Product overview: TMUX1136DQAR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1136DQAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1136DQAR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1136DQAR
Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1136DQAR
IC SWITCH

IC SWITCH

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TMUX1136DQAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1136DQAR
Analog Switches, Multiplexers, Demultiplexers TMUX1136DQAR
2 Circuit IC Switch 2:1 4Ohm 10-USON (2.5x1)

2 Circuit IC Switch 2:1 4Ohm 10-USON (2.5x1)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-TMUX1136DQARCT-ND 747-TMUX1136DQAR TMUX1136DQAR TMUX1136DQAR
Product Name Analog Switches, Multiplexers, Demultiplexers 5.5V Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 1.08 to 5.5 volts 1.08 to ? volts
Ron 4 ohms 0.1300 ohms 4 ohms
Bandwidth 220 MHz 220 MHz 220 MHz
VCT -80 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Triple 2-channel analog multiplexer/demultiplexer - 74HC4053D-Q100,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
5 suppliers