1 Circuit IC Switch 1:1 4Ohm SOT-23-5
1 Circuit IC Switch 1:1 4Ohm SOT-23-5
1 Circuit IC Switch 1:1 4Ohm SOT-23-5
3-pA, 5-V, 1:1 (SPST), 1-channel precision switch (active high) 5-SOT-23 -40 to 125 Product overview: TMUX1101DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1101DBVR can be used for catalog matching and distributor lookup.
PRECISION ANALOG MULTIPLEXER
1 Circuit IC Switch 1:1 4Ohm SOT-23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-TMUX1101DBVRTR-ND | 747-TMUX1101DBVR | TMUX1101DBVR | TMUX1101DBVR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | SOT-23 Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Supply Voltage (VS) | 1.08 to 5.5 volts | 1.08 to ? volts | ||
| Ron | 4 ohms | 0.8500 ohms | 4 ohms | |
| Bandwidth | 300 MHz | 300 MHz | 300 MHz |