1 Circuit IC Switch 2:1 8Ohm SC-70-6
1 Circuit IC Switch 2:1 8Ohm SC-70-6
1 Circuit IC Switch 2:1 8Ohm SC-70-6
IC SWITCH SPDT X 1 8OHM SC70-6 Product overview: TMUX4157NDCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX4157NDCKR can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 8Ohm SC-70-6
2- LOW RON, -12-V, 2:1 (SPDT) GE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-TMUX4157NDCKRCT-ND | 747-TMUX4157NDCKR | TMUX4157NDCKR | TMUX4157NDCKR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 8OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 4 to 12 volts | |||
| Ron | 8 ohms | 0.3000 ohms | 8 ohms | 0.3000 ohms |
| Bandwidth | 340 MHz | 340 MHz | 340 MHz | 340 MHz |
| tON | 20000 ns |