Texas Instruments TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer TS3A5017DR

Description
14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultip lexer 16-SOIC -40 to 85
Request a Quote
Description
14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultip lexer 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TS3A5017DR is a dual single-pole quadruple-throw analog switch designed for 2.3-V to 3.6-V single-supply operation in applications such as audio and video signal routing and battery-powered equipment. It is packaged in a 16-pin SOIC with a body size of 9.90 mm × 3.90 mm and operates over a temperature range of -40°C to 85°C. The device features isolation in powered-down mode, low on-state resistance, low charge injection, and excellent on-state resistance matching. It meets JESD78, Class II latch-up performance and ESD performance per JESD22 with 1500-V human-body model and 1000-V charged-device model ratings.

Datasheet Summary
Powered by GS/AI

The TS3A5017DR is a dual single-pole quadruple-throw analog switch designed for 2.3-V to 3.6-V single-supply operation in applications such as audio and video signal routing and battery-powered equipment. It is packaged in a 16-pin SOIC with a body size of 9.90 mm × 3.90 mm and operates over a temperature range of -40°C to 85°C. The device features isolation in powered-down mode, low on-state resistance, low charge injection, and excellent on-state resistance matching. It meets JESD78, Class II latch-up performance and ESD performance per JESD22 with 1500-V human-body model and 1000-V charged-device model ratings.

Suppliers

Company
Product
Description
Supplier Links
TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer - TS3A5017DR - Texas Instruments
Dallas, TX, United States
TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer
TS3A5017DR
TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer TS3A5017DR
14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultip lexer 16-SOIC -40 to 85

14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
165MHz 3.6V SOIC Analog Switch and Multiplexer IC
747-TS3A5017DR
165MHz 3.6V SOIC Analog Switch and Multiplexer IC 747-TS3A5017DR
2-Ch 4:1 Analog Mux/Demux, 165MHz, 3.6V, SOIC Product overview: TS3A5017DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165MHz, 3.6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 165MHz, 3.6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A5017DR can be used for catalog matching and distributor lookup.

2-Ch 4:1 Analog Mux/Demux, 165MHz, 3.6V, SOIC Product overview: TS3A5017DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 165MHz, 3.6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 165MHz, 3.6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A5017DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017DR - 035067-TS3A5017DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017DR
035067-TS3A5017DR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017DR 035067-TS3A5017DR
Manufacturer: Texas Instruments Win Source Part Number: 035067-TS3A5017DR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T -3db Bandwidth: 165MHz Charge Injection: 5pC Crosstalk: -49dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 12 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2.3 V to 3.6 V Max Switch Time (Ton,Toff): 9.5ns, 3.5ns Channel Capacitance(CS off, CD off): 4.5pF, 19pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035067-TS3A5017DR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 165MHz
Charge Injection: 5pC
Crosstalk: -49dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 12 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2.3 V to 3.6 V
Max Switch Time (Ton,Toff): 9.5ns, 3.5ns
Channel Capacitance(CS off, CD off): 4.5pF, 19pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17583-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17583-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-17583-6-ND
2 Circuit IC Switch 4:1 12Ohm 16-SOIC

2 Circuit IC Switch 4:1 12Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17583-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17583-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-17583-1-ND
2 Circuit IC Switch 4:1 12Ohm 16-SOIC

2 Circuit IC Switch 4:1 12Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17583-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17583-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-17583-2-ND
2 Circuit IC Switch 4:1 12Ohm 16-SOIC

2 Circuit IC Switch 4:1 12Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS3A5017DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS3A5017DR
Analog Switches, Multiplexers, Demultiplexers TS3A5017DR
2 Circuit IC Switch 4:1 12Ohm 16-SOIC

2 Circuit IC Switch 4:1 12Ohm 16-SOIC

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017DR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A5017DR
Interface - Analog Switches, Multiplexers, Demultiplexers TS3A5017DR
IC SWITCH DUAL SP4T 16SOIC

IC SWITCH DUAL SP4T 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS3A5017DR 747-TS3A5017DR 035067-TS3A5017DR 296-17583-6-ND TS3A5017DR TS3A5017DR
Product Name TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer 165MHz 3.6V SOIC Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A5017DR Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 2 X SP4T 4x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 11 ohms 12 ohms 12 ohms 1 ohms
Unlock Full Specs
to access all available technical data