Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultip
1 Circuit IC Switch 2:1 13Ohm 8-VSSOP
Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultip
1 Circuit IC Switch 2:1 13Ohm 8-VSSOP
IC SWITCH SPDT SINGLE 8VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LVC2G53DCURE4 | SN74LVC2G53DCURE4-ND | 747-SN74LVC2G53DCURE4 | SN74LVC2G53DCURE4 | SN74LVC2G53DCURE4 |
| Product Name | SN74LVC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer | Analog Switches, Multiplexers, Demultiplexers | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Applications | Catalog | ||||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Min Operating Current | 0.0100 mA | 1.00E-3 mA | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DSBGA,SM8,US8 | "8-VFSOP | Tape and Reel | SOP; 8-VFSOP (0.091\", 2.30mm Width) |