Bus Switch 10 x 1:1 48-TSSOP
20-Bit FET Bus Switch, 5.5V, 64mA, 1.25ns, TSSOP Product overview: SN74CBTR16861DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 64mA, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 64mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTR16861DGG
Manufacturer: Texas Instruments
Win Source Part Number: 1254346-SN74CBTR1686
Series: 74CBTR
Packaging: Reel - TR
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: SN74CBTR16861
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): FST162861MTDX_NL; FST162861MTD; FST162861MTD_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
IC BUS SWITCH 10 X 1:1 48TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-12336-2-ND | 743-SN74CBTR16861DGGR | 1254346-SN74CBTR16861DGGR | SN74CBTR16861DGGR |
| Product Name | Signal Switches, Multiplexers, Decoders | 5.5V 64mA TSSOP Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTR16861DGGR | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | "48-TFSOP | Tape and Reel | ||
| Standards and Certifications | RoHS |