IC SW SPST-NO/NCX4 11OHM 16WQFN
IC SW SPST-NO/NCX4 11OHM 16WQFN
IC SW SPST-NO/NCX4 11OHM 16WQFN
4 Circuit IC Switch 1:1 11Ohm 16-WQFN (4x4)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-TMUX7413FRRPRCT-ND | TMUX7413FRRPR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) |
| Supply Voltage (VS) | 5 to 44 volts | |
| Ron | 11 ohms | 11 ohms |
| Bandwidth | 650 MHz | 650 MHz |