Win Source Part Number: 967410-TMUXHS4212IRK
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: DPST, SPDT
On-State Resistance (Max): 8.4Ohm
-3db Bandwidth: 13GHz
Current - Leakage (IS(off)) (Max): 5µA
Crosstalk: -27dB @ 10GHz
Channel-to-Channel Matching (ΔRon): 500mOhm
Voltage - Supply, Single (V+): 1.71V ~ 1.98V, 3V ~ 3.6V
Voltage - Supply, Dual (V±): 1.71V ~ 1.98V, 3V ~ 3.6V
Switch Time (Ton, Toff) (Max): 100ns, 100ns
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-VQFN (4.5x2.5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUXHS4212IRKSRT
2-channel 16-Gbps 2:1/1:2 differential mux/demux 20-VQFN -40 to 105 Product overview: TMUXHS4212IRKSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUXHS4212IRKSR can be used for catalog matching and distributor lookup.
IC SW DPST, SPDTX2 8.4OHM 20VQFN
2 Circuit IC Switch 1:2, 2:1 8.4Ohm 20-VQFN (4.5x2.5)
IC SW DPST, SPDTX2 8.4OHM 20VQFN
2 Circuit IC Switch 1:2, 2:1 8.4Ohm 20-VQFN (4.5x2.5)
IC MULTIPLEXER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 967410-TMUXHS4212IRKSR | 747-TMUXHS4212IRKSR | 296-TMUXHS4212IRKSRCT-ND | TMUXHS4212IRKSR | TMUXHS4212IRKSR |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Dual VQFN Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | ||||
| Bandwidth | 13000 MHz | 13000 MHz | 13000 MHz | 13000 MHz | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | 20-VFQFN Exposed Pad | 20-VFQFN | 20-VFQFN Exposed Pad | ||
| Supply Voltage (VS) | 1.71 to ? volts | 1.71 to 3.6 volts |