Automotive Catalog Dual 4-Channel Analog Multiplexer/Demultip
Automotive 5-V, 4:1, 2-channel analog multiplexer 16-SOIC -40 to 105 Product overview: SN74LV4052ATDRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4052ATDRQ1
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
IC MULTIPLEXER DUAL 4X1 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LV4052ATDRQ1 | 747-SN74LV4052ATDRQ1 | 296-SN74LV4052ATDRQ1CT-ND | SN74LV4052ATDRQ1 | SN74LV4052ATDRQ1 |
| Product Name | SN74LV4052A-Q1 Automotive Catalog Dual 4-Channel Analog Multiplexer/Demultiplexer | Automotive Dual SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | |||
| Applications | Automotive | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 25 ohms | 100 ohms | 100 ohms | 20 ohms |