Texas Instruments High-Performance Analog Analog Switches, Multiplexers, Demultiplexers SN74LVC2G53YEAR

Description
1 Circuit IC Switch 2:1 13Ohm
Request a Quote Datasheet
Description
1 Circuit IC Switch 2:1 13Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 296-13702-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-13702-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-13702-2-ND
1 Circuit IC Switch 2:1 13Ohm

1 Circuit IC Switch 2:1 13Ohm

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53YEAR - 1100616-SN74LVC2G53YEAR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53YEAR
1100616-SN74LVC2G53YEAR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53YEAR 1100616-SN74LVC2G53YEAR
Manufacturer: Texas Instruments Win Source Part Number: 1100616-SN74LVC2G53Y EAR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 300MHz Crosstalk: -58dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2 Ohm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 13 Ohm Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 4.5ns, 8ns Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100616-SN74LVC2G53YEAR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Crosstalk: -58dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 13 Ohm
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 4.5ns, 8ns
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-SN74LVC2G53YEAR
Dual Analog Switch and Multiplexer IC 747-SN74LVC2G53YEAR
2-CHANNEL, SGL ENDED MULTIPLEXER, BGA8, DSBGA-8 Product overview: SN74LVC2G53YEAR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC2G53YEAR can be used for catalog matching and distributor lookup.

2-CHANNEL, SGL ENDED MULTIPLEXER, BGA8, DSBGA-8 Product overview: SN74LVC2G53YEAR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC2G53YEAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53YEAR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G53YEAR
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC2G53YEAR
IC SWITCH SPDT 8DSBGA

IC SWITCH SPDT 8DSBGA

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53YEAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G53YEAR
Analog Switches, Multiplexers, Demultiplexers SN74LVC2G53YEAR
1 Circuit IC Switch 2:1 13Ohm 8-XFBGA, DSBGA

1 Circuit IC Switch 2:1 13Ohm 8-XFBGA, DSBGA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-13702-2-ND 1100616-SN74LVC2G53YEAR 747-SN74LVC2G53YEAR SN74LVC2G53YEAR SN74LVC2G53YEAR
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53YEAR Dual Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 5 volts
Ron 13 ohms 2 ohms 13 ohms
Bandwidth 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
tON 4.5 ns
Unlock Full Specs
to access all available technical data