IC SWITCH SPSTX4 2.5OHM 16TSSOP Product overview: TMUX7212PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 2.5OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX7212PWR can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 2.5Ohm 16-TSSOP
4 Circuit IC Switch 1:1 2.5Ohm 16-TSSOP
4 Circuit IC Switch 1:1 2.5Ohm 16-TSSOP
44-V, LOW RON, 1:1 (SPST), FOUR
4 Circuit IC Switch 1:1 2.5Ohm 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-TMUX7212PWR | 296-TMUX7212PWRCT-ND | TMUX7212PWR | TMUX7212PWR |
| Product Name | 2.5OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 4.5 to 44 volts | 4.5 to 44 volts | ||
| Ron | 0.1800 ohms | 2.5 ohms | 0.1800 ohms | 2.5 ohms |
| Bandwidth | 48 MHz | 48 MHz | 48 MHz | 48 MHz |
| Power Dissipation | 700 milliwatts |