Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TMUXHS4212IRKST

Description
Win Source Part Number: 969326-TMUXHS4212IRK ST Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 250 Mounting: SMD (SMT) Switch Circuit: DPST, SPDT On-State Resistance (Max): 8.4Ohm -3db Bandwidth: 13GHz Current - Leakage (IS(off)) (Max): 5µA Crosstalk: -27dB @ 10GHz Channel-to-Channel Matching (ΔRon): 500mOhm Voltage - Supply, Single (V+): 1.71V ~ 1.98V, 3V ~ 3.6V Voltage - Supply, Dual (V±): 1.71V ~ 1.98V, 3V ~ 3.6V Switch Time (Ton, Toff) (Max): 100ns, 100ns Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (4.5x2.5) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUXHS4212IRKSTT R
Request a Quote Datasheet
Description
Win Source Part Number: 969326-TMUXHS4212IRK ST Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 250 Mounting: SMD (SMT) Switch Circuit: DPST, SPDT On-State Resistance (Max): 8.4Ohm -3db Bandwidth: 13GHz Current - Leakage (IS(off)) (Max): 5µA Crosstalk: -27dB @ 10GHz Channel-to-Channel Matching (ΔRon): 500mOhm Voltage - Supply, Single (V+): 1.71V ~ 1.98V, 3V ~ 3.6V Voltage - Supply, Dual (V±): 1.71V ~ 1.98V, 3V ~ 3.6V Switch Time (Ton, Toff) (Max): 100ns, 100ns Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (4.5x2.5) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUXHS4212IRKSTT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 969326-TMUXHS4212IRKST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
969326-TMUXHS4212IRKST
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 969326-TMUXHS4212IRKST
Win Source Part Number: 969326-TMUXHS4212IRK ST Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 250 Mounting: SMD (SMT) Switch Circuit: DPST, SPDT On-State Resistance (Max): 8.4Ohm -3db Bandwidth: 13GHz Current - Leakage (IS(off)) (Max): 5µA Crosstalk: -27dB @ 10GHz Channel-to-Channel Matching (ΔRon): 500mOhm Voltage - Supply, Single (V+): 1.71V ~ 1.98V, 3V ~ 3.6V Voltage - Supply, Dual (V±): 1.71V ~ 1.98V, 3V ~ 3.6V Switch Time (Ton, Toff) (Max): 100ns, 100ns Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (4.5x2.5) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUXHS4212IRKSTT R

Win Source Part Number: 969326-TMUXHS4212IRKST
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 250
Mounting: SMD (SMT)
Switch Circuit: DPST, SPDT
On-State Resistance (Max): 8.4Ohm
-3db Bandwidth: 13GHz
Current - Leakage (IS(off)) (Max): 5µA
Crosstalk: -27dB @ 10GHz
Channel-to-Channel Matching (ΔRon): 500mOhm
Voltage - Supply, Single (V+): 1.71V ~ 1.98V, 3V ~ 3.6V
Voltage - Supply, Dual (V±): 1.71V ~ 1.98V, 3V ~ 3.6V
Switch Time (Ton, Toff) (Max): 100ns, 100ns
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-VQFN (4.5x2.5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUXHS4212IRKSTTR

Buy Now
Analog Switches, Multiplexers, Demultiplexers - 296-TMUXHS4212IRKSTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TMUXHS4212IRKSTTR-ND
Analog Switches, Multiplexers, Demultiplexers 296-TMUXHS4212IRKSTTR-ND
2 Circuit IC Switch 1:2, 2:1 8.4Ohm 20-VQFN (4.5x2.5)

2 Circuit IC Switch 1:2, 2:1 8.4Ohm 20-VQFN (4.5x2.5)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-TMUXHS4212IRKSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TMUXHS4212IRKSTDKR-ND
Analog Switches, Multiplexers, Demultiplexers 296-TMUXHS4212IRKSTDKR-ND
IC SW DPST, SPDTX2 8.4OHM 20VQFN

IC SW DPST, SPDTX2 8.4OHM 20VQFN

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-TMUXHS4212IRKSTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TMUXHS4212IRKSTCT-ND
Analog Switches, Multiplexers, Demultiplexers 296-TMUXHS4212IRKSTCT-ND
IC SW DPST, SPDTX2 8.4OHM 20VQFN

IC SW DPST, SPDTX2 8.4OHM 20VQFN

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Analog Switch and Multiplexer IC
747-TMUXHS4212IRKST
Dual VQFN Analog Switch and Multiplexer IC 747-TMUXHS4212IRKST
2-channel 16-Gbps 2:1/1:2 differential mux/demux 20-VQFN -40 to 105 Product overview: TMUXHS4212IRKST from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUXHS4212IRKST can be used for catalog matching and distributor lookup.

2-channel 16-Gbps 2:1/1:2 differential mux/demux 20-VQFN -40 to 105 Product overview: TMUXHS4212IRKST from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUXHS4212IRKST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TMUXHS4212IRKST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TMUXHS4212IRKST
Analog Switches, Multiplexers, Demultiplexers TMUXHS4212IRKST
2 Circuit IC Switch 1:2, 2:1 8.4Ohm 20-VQFN (4.5x2.5)

2 Circuit IC Switch 1:2, 2:1 8.4Ohm 20-VQFN (4.5x2.5)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TMUXHS4212IRKST - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TMUXHS4212IRKST
Interface - Analog Switches, Multiplexers, Demultiplexers TMUXHS4212IRKST
IC MULTIPLEXER

IC MULTIPLEXER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 969326-TMUXHS4212IRKST 296-TMUXHS4212IRKSTTR-ND 747-TMUXHS4212IRKST TMUXHS4212IRKST TMUXHS4212IRKST
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Dual VQFN Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Features Single-Supply
Bandwidth 13000 MHz 13000 MHz 13000 MHz 13000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Package Type 20-VFQFN Exposed Pad 20-VFQFN 20-VFQFN Exposed Pad
Supply Voltage (VS) 1.71 to 3.6 volts 1.71 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898175P - RS Components, Ltd.
Specs
Configuration Dual SPDT
Number of Pins 10
View Details
30MHz 20V Analog Switch and Multiplexer IC - 747-CD4053BNSRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 18 volts
Bandwidth 30 MHz
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 1727-8395-6-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
3 suppliers
Analog Switch and Multiplexer IC - 743-54ACT139/QEA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
2 suppliers