Texas Instruments SN74LVC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer SN74LVC2G53DCTR

Description
Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultip lexer 8-SM8 -40 to 85
Request a Quote Datasheet
Description
Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultip lexer 8-SM8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer - SN74LVC2G53DCTR - Texas Instruments
Dallas, TX, United States
SN74LVC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer
SN74LVC2G53DCTR
SN74LVC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer SN74LVC2G53DCTR
Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultip lexer 8-SM8 -40 to 85

Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer 8-SM8 -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53DCTR - 030374-SN74LVC2G53DCTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53DCTR
030374-SN74LVC2G53DCTR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53DCTR 030374-SN74LVC2G53DCTR
Manufacturer: Texas Instruments Win Source Part Number: 030374-SN74LVC2G53DC TR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 300MHz Crosstalk: -58dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 13 Ohm Case / Package: SM8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 4.5ns, 8ns Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Wireless, Signal Processing, Portable Devices, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 030374-SN74LVC2G53DCTR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Crosstalk: -58dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 13 Ohm
Case / Package: SM8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 4.5ns, 8ns
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Wireless, Signal Processing, Portable Devices, Communications & Networking

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-13269-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-13269-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-13269-6-ND
1 Circuit IC Switch 2:1 13Ohm SM8

1 Circuit IC Switch 2:1 13Ohm SM8

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-13269-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-13269-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-13269-1-ND
1 Circuit IC Switch 2:1 13Ohm SM8

1 Circuit IC Switch 2:1 13Ohm SM8

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-13269-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-13269-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-13269-2-ND
1 Circuit IC Switch 2:1 13Ohm SM8

1 Circuit IC Switch 2:1 13Ohm SM8

Buy Now Datasheet
Singapore, Singapore
300MHz 5.5V SSOP Analog Switch and Multiplexer IC
747-SN74LVC2G53DCTR
300MHz 5.5V SSOP Analog Switch and Multiplexer IC 747-SN74LVC2G53DCTR
2:1 Analog Switch IC, 300MHz BW, 5.5V, 1-Ch, SSOP Product overview: SN74LVC2G53DCTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC2G53DCTR can be used for catalog matching and distributor lookup.

2:1 Analog Switch IC, 300MHz BW, 5.5V, 1-Ch, SSOP Product overview: SN74LVC2G53DCTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC2G53DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53DCTR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G53DCTR
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC2G53DCTR
IC SWITCH SPDT SM8

IC SWITCH SPDT SM8

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G53DCTR
Analog Switches, Multiplexers, Demultiplexers SN74LVC2G53DCTR
1 Circuit IC Switch 2:1 13Ohm SM8

1 Circuit IC Switch 2:1 13Ohm SM8

Buy Now
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - SN74LVC2G53DCTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
SN74LVC2G53DCTR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers SN74LVC2G53DCTR
MSOP-8-2.8mm Analog Switches / Multiplexers ROHS

MSOP-8-2.8mm Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LVC2G53DCTR 030374-SN74LVC2G53DCTR 296-13269-6-ND 747-SN74LVC2G53DCTR SN74LVC2G53DCTR SN74LVC2G53DCTR SN74LVC2G53DCTR
Product Name SN74LVC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53DCTR Analog Switches, Multiplexers, Demultiplexers 300MHz 5.5V SSOP Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
Applications Catalog Communications
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Min Operating Current 0.0100 mA 1.00E-3 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251PWRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292GRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers