1 Circuit IC Switch 2:1 15Ohm SOT-323-6L
1 Circuit IC Switch 2:1 15Ohm SOT-323-6L
1 Circuit IC Switch 2:1 15Ohm SOT-323-6L
SPDT Switch IC, 250MHz, 5.5V, 15R, SOT-323 Product overview: STG3157CTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 250MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG3157CTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031183-STG3157CTR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 250MHz
Charge Injection: 23pC
Crosstalk: -55dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 15 Ohm
Case / Package: SOT-323-6L
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 15ns, 10ns
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
1 Circuit IC Switch 2:1 15Ohm SOT-323-6L
IC SWITCH SPDT SINGLE SOT323-6L
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 497-2144-6-ND | 747-STG3157CTR | 031183-STG3157CTR | STG3157CTR | STG3157CTR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 250MHz 5.5V Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3157CTR | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 1.65 to 4.3 volts | 4.5 volts | 1.65 to 4.3 volts | ||
| Ron | 15 ohms | 15 ohms | 0.1000 ohms | ||
| Bandwidth | 250 MHz | 250 MHz | 250 MHz | 250 MHz | 250 MHz |
| tON | 15 ns |