5-V, 2:1 (SPDT), 2-channel analog switch with powered-off protection 10-VSSOP -40 to 125 Product overview: TMUX1072DGSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1072DGSR can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 18Ohm 10-VSSOP
2 Circuit IC Switch 2:1 18Ohm 10-VSSOP
2 Circuit IC Switch 2:1 18Ohm 10-VSSOP
IC SWITCH SPDT DUAL 10VSSOP
2 Circuit IC Switch 2:1 18Ohm 10-VSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-TMUX1072DGSR | 296-50284-6-ND | TMUX1072DGSR | TMUX1072DGSR |
| Product Name | Dual Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2.3 to ? volts | 2.3 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration | 2x1 | |||
| Ron | 18 ohms | 0.0700 ohms | 18 ohms | |
| Bandwidth | 1200 MHz | 1200 MHz | 1200 MHz |