14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultip
2 Circuit IC Switch 4:1 12Ohm 16-VQFN (4x3.5)
IC SWITCH QUAD SP4T 16VQFN
2 Circuit IC Switch 4:1 12Ohm 16-VQFN (4x3.5)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS3A5017RGYRG4 | TS3A5017RGYRG4-ND | TS3A5017RGYRG4 | TS3A5017RGYRG4 |
| Product Name | TS3A5017 14-Ohm Dual SP4T Analog Switch 3.3-V/2.5-V Analog Multiplexer/Demultiplexer | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X SP4T | 4x1 | ||
| Applications | Catalog | |||
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.3 to 3.6 volts | 2.3 to 3.6 volts | ||
| Ron | 11 ohms | 12 ohms | 1 ohms | 12 ohms |