Quadruple Bilateral Analog Switches 14-SOIC -40 to 85
5-V, 2:1 (SPDT), 4-channel analog switch 14-SOIC -40 to 85 Product overview: SN74HC4066DRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74HC4066DRG4 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 30Ohm (Typ) 14-SOIC
IC SWITCH QUAD 1X1 14SOIC
4 Circuit IC Switch 1:1 30Ohm (Typ) 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74HC4066DRG4 | 747-SN74HC4066DRG4 | SN74HC4066DRG4-ND | SN74HC4066DRG4 | SN74HC4066DRG4 |
| Product Name | SN74HC4066 Quadruple Bilateral Analog Switches | Quad SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Switch Type | 4 X SPST (NO) | ||||
| Supply Voltage (VS) | 2 to 5.5 volts | 5 volts | 2 to 6 volts | ||
| Ron | 50 ohms | 30 ohms | 30 ohms | ||
| Min Operating Current | 0.0200 mA | 0.0020 mA |