4 Circuit IC Switch 2:1 4.5Ohm 16-SOT-23-THIN
4 Circuit IC Switch 2:1 4.5Ohm 16-SOT-23-THIN
4 Circuit IC Switch 2:1 4.5Ohm 16-SOT-23-THIN
5-V, 2:1 (SPDT), 4-channel analog switch with powered-off protection & 1.8-V input logic 16-SOT-23-THN -40 to 125 Product overview: TMUX1574DYYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1574DYYR can be used for catalog matching and distributor lookup.
4 4.5Ω SPDT(SPDT) SOT-23-16 Analog Switches / Multiplexers ROHS
4 Circuit IC Switch 2:1 4.5Ohm 16-SOT-23-THIN
IC SWITCH QUAD SPDT 16SOT-23
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-TMUX1574DYYRTR-ND | 747-TMUX1574DYYR | TMUX1574DYYR | TMUX1574DYYR | TMUX1574DYYR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Quad SOT-23 Analog Switch and Multiplexer IC | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 to ? volts | 1.5 to 5.5 volts | ||
| Ron | 4.5 ohms | 4.5 ohms | 4.5 ohms | 0.0700 ohms | |
| Bandwidth | 2000 MHz | 2000 MHz | 2000 MHz | ||
| tON | 35000 ns | 35000 ns |