Dual 4-Channel Analog Multiplexer/Demultip
2 Circuit IC Switch 4:1 75Ohm 16-SOIC
2-Ch 4:1 Analog Mux/Demux, 50MHz, 2V-5.5V, SOIC Product overview: SN74LV4052AD from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 2V, 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50MHz, 2V, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4052AD can be used for catalog matching and distributor lookup.
LOGIC, MUX/DEMUX 4CH ANALOG, 16SOIC; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:500ohm; Supply Voltage Range:2V to 5.5V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating TemperatureRoHS Compliant: Yes
IC MULTIPLEXER DUAL 4X1 16SOIC
2 Circuit IC Switch 4:1 75Ohm 16-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LV4052AD | 296-26557-5-ND | 747-SN74LV4052AD | 37AJ1187 | SN74LV4052AD | SN74LV4052AD |
| Product Name | SN74LV4052A Dual 4-Channel Analog Multiplexer/Demultiplexer | Analog Switches, Multiplexers, Demultiplexers | 50MHz 2V 5.5V SOIC Analog Switch and Multiplexer IC | Logic, Mux/demux 4Ch Analog, 16Soic; Multiplexer Configuration Texas Instruments | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | ||||
| Applications | Catalog | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 25 ohms | 75 ohms | 500 ohms | 0.7000 ohms | 75 ohms |