Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches 5-SOT-23 -40 to 85
1 Circuit IC Switch 1:1 10Ohm SOT-23-5
1 Circuit IC Switch 1:1 10Ohm SOT-23-5
1 Circuit IC Switch 1:1 10Ohm SOT-23-5
Analog Switch SPST 520MHz SOT-23-5 SM Product overview: TS12A4514DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520MHz, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 520MHz, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS12A4514DBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1114214-TS12A4514DBV
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 520MHz
Charge Injection: -11.5pC
Family Name: TS12A4514
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: SOT-23-5
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 75ns, 45ns
Channel Capacitance(CS off, CD off): 7.5pF, 7.5pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): MAX4516CUK-T; MAX4516CUK-TG05; MAX4516EUK-T;
Introduction Date: June 01, 2003
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC SWITCH SPST SOT23-5
1 Circuit IC Switch 1:1 10Ohm SOT-23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS12A4514DBVR | 296-24201-2-ND | 747-TS12A4514DBVR | 1114214-TS12A4514DBVR | TS12A4514DBVR | TS12A4514DBVR |
| Product Name | TS12A4514 Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches | Analog Switches, Multiplexers, Demultiplexers | 520MHz SOT-23 Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4514DBVR | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 1 X SPST | |||||
| Supply Voltage (VS) | 2 to 12 volts | 2.7 to 12 volts | 2 to 12 volts | 2.7 to 12 volts | ||
| Ron | 20 ohms | 10 ohms | 10 ohms | |||
| tON | 125 ns | 75 ns |