Texas Instruments TS3A44159 0.45-Ohm Quad SPDT Analog Switch Quad-Channel 2:1 Multiplexer/Demultiplexer with Two Controls TS3A44159RSVRG4

Description
0.45-Ohm Quad SPDT Analog Switch Quad-Channel 2:1 Multiplexer/Demultip lexer with Two Controls 16-UQFN -40 to 85
Request a Quote Datasheet
Description
0.45-Ohm Quad SPDT Analog Switch Quad-Channel 2:1 Multiplexer/Demultip lexer with Two Controls 16-UQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS3A44159 0.45-Ohm Quad SPDT Analog Switch Quad-Channel 2:1 Multiplexer/Demultiplexer with Two Controls - TS3A44159RSVRG4 - Texas Instruments
Dallas, TX, United States
TS3A44159 0.45-Ohm Quad SPDT Analog Switch Quad-Channel 2:1 Multiplexer/Demultiplexer with Two Controls
TS3A44159RSVRG4
TS3A44159 0.45-Ohm Quad SPDT Analog Switch Quad-Channel 2:1 Multiplexer/Demultiplexer with Two Controls TS3A44159RSVRG4
0.45-Ohm Quad SPDT Analog Switch Quad-Channel 2:1 Multiplexer/Demultip lexer with Two Controls 16-UQFN -40 to 85

0.45-Ohm Quad SPDT Analog Switch Quad-Channel 2:1 Multiplexer/Demultiplexer with Two Controls 16-UQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
747-TS3A44159RSVRG4
Quad Analog Switch and Multiplexer IC 747-TS3A44159RSVRG4
0.4-Ω on-state resistance, 3.3-V, 2:1 (SPDT), 4-channel analog switch 16-UQFN -40 to 85 Product overview: TS3A44159RSVRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A44159RSVRG4 can be used for catalog matching and distributor lookup.

0.4-Ω on-state resistance, 3.3-V, 2:1 (SPDT), 4-channel analog switch 16-UQFN -40 to 85 Product overview: TS3A44159RSVRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS3A44159RSVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A44159RSVRG4 - 1114338-TS3A44159RSVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A44159RSVRG4
1114338-TS3A44159RSVRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A44159RSVRG4 1114338-TS3A44159RSVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1114338-TS3A44159RSV RG4 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 35MHz Charge Injection: 139pC Crosstalk: -73dB @ 100kHz Channel-to-Channel Matching (ΔRon): 50 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 450 mOhm Case / Package: 16-UQFN (2.6x1.8) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 23ns, 32ns Channel Capacitance(CS off, CD off): 50pF Max Leakage Current (IS off): 20nA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114338-TS3A44159RSVRG4
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
-3db Bandwidth: 35MHz
Charge Injection: 139pC
Crosstalk: -73dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 450 mOhm
Case / Package: 16-UQFN (2.6x1.8)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 23ns, 32ns
Channel Capacitance(CS off, CD off): 50pF
Max Leakage Current (IS off): 20nA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS3A44159RSVRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
TS3A44159RSVRG4-ND
Analog Switches, Multiplexers, Demultiplexers TS3A44159RSVRG4-ND
4 Circuit IC Switch 2:1 450mOhm 16-UQFN (2.6x1.8)

4 Circuit IC Switch 2:1 450mOhm 16-UQFN (2.6x1.8)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS3A44159RSVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS3A44159RSVRG4
Analog Switches, Multiplexers, Demultiplexers TS3A44159RSVRG4
4 Circuit IC Switch 2:1 450mOhm 16-UQFN (2.6x1.8)

4 Circuit IC Switch 2:1 450mOhm 16-UQFN (2.6x1.8)

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A44159RSVRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS3A44159RSVRG4
Interface - Analog Switches, Multiplexers, Demultiplexers TS3A44159RSVRG4
IC SWITCH QUAD SPDT 16QFN

IC SWITCH QUAD SPDT 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS3A44159RSVRG4 747-TS3A44159RSVRG4 1114338-TS3A44159RSVRG4 TS3A44159RSVRG4-ND TS3A44159RSVRG4 TS3A44159RSVRG4
Product Name TS3A44159 0.45-Ohm Quad SPDT Analog Switch Quad-Channel 2:1 Multiplexer/Demultiplexer with Two Controls Quad Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS3A44159RSVRG4 Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 4 X SPDT 2x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 4.3 volts 1.65 to 4.3 volts 1.65 to 4.3 volts 1.65 to 4.3 volts
Ron 0.3000 ohms 0.4500 ohms 0.4500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data