STMicroelectronics, Inc. Analog Switches, Multiplexers, Demultiplexers STG3699QTR

Description
4 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Request a Quote Datasheet
Description
4 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 497-3022-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
497-3022-2-ND
Analog Switches, Multiplexers, Demultiplexers 497-3022-2-ND
4 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)

4 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3699QTR - 137623-STG3699QTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3699QTR
137623-STG3699QTR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3699QTR 137623-STG3699QTR
Manufacturer: STMicroelectronics Win Source Part Number: 137623-STG3699QTR Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 50MHz Charge Injection: 35pC Crosstalk: -54dB @ 100kHz Channel-to-Channel Matching (ΔRon): 60 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 500 mOhm Case / Package: 16-QFN (3x3) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 50ns, 30ns Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 10nA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 137623-STG3699QTR
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Charge Injection: 35pC
Crosstalk: -54dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 60 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 500 mOhm
Case / Package: 16-QFN (3x3)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 50ns, 30ns
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 10nA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad QFN Analog Switch and Multiplexer IC
747-STG3699QTR
Quad QFN Analog Switch and Multiplexer IC 747-STG3699QTR
QUAD 1-CHANNEL, SGL POLE DOUBLE THROW SWITCH, QCC16, 3 X 3 MM, QFN-16 Product overview: STG3699QTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG3699QTR can be used for catalog matching and distributor lookup.

QUAD 1-CHANNEL, SGL POLE DOUBLE THROW SWITCH, QCC16, 3 X 3 MM, QFN-16 Product overview: STG3699QTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG3699QTR can be used for catalog matching and distributor lookup.

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - STG3699QTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
STG3699QTR
Analog Switches, Multiplexers, Demultiplexers STG3699QTR
4 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)

4 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - STG3699QTR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
STG3699QTR
Interface - Analog Switches, Multiplexers, Demultiplexers STG3699QTR
IC SWITCH QUAD SPDT 16QFN

IC SWITCH QUAD SPDT 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 497-3022-2-ND 137623-STG3699QTR 747-STG3699QTR STG3699QTR STG3699QTR
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - STG3699QTR Quad QFN Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 1.65 to 4.3 volts 1.65 to 4.3 volts 1.65 to 4.3 volts
Ron 0.5000 ohms 0.5000 ohms 0.0600 ohms
Bandwidth 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
tON 50 ns
Unlock Full Specs
to access all available technical data