The SN74LVC1G66 is a single bilateral analog switch designed for 1.65V to 5.5V operation, supporting bidirectional signal transmission up to 5.5V peak. It is available in the SOT-23 (DBV) package, measuring 2.90mm × 2.80mm, with a typical on-state resistance of 5.5Ω at 4.5V. The device features latch-up performance exceeding 100mA per JESD78 Class II and ESD protection exceeding 2000V HBM, 200V MM, and 1000V CDM. Operating temperature ranges from -40°C to 85°C.
Single Analog Switch 5-SOT-23 -40 to 85
5-V, 1:1 (SPST), 1-channel analog switch 5-SOT-23 -40 to 85 Product overview: SN74LVC1G66DBVRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC1G66DBVRE
1 Circuit IC Switch 1:1 10Ohm SOT-23-5
1 Circuit IC Switch 1:1 10Ohm SOT-23-5
1 Circuit IC Switch 1:1 10Ohm SOT-23-5
IC SWITCH 1X1 SOT23-5
1 Circuit IC Switch 1:1 10Ohm SOT-23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74LVC1G66DBVRE4 | 747-SN74LVC1G66DBVRE4 | 296-52728-2-ND | SN74LVC1G66DBVRE4 | SN74LVC1G66DBVRE4 |
| Product Name | SN74LVC1G66 Single Analog Switch | SOT-23 Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Propagation Delay | 0.6000 to 2 ns | ||||
| Min Operating Current | 0.0100 mA | 0.0100 mA | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |