IC SWITCH SPST-NCX4 11OHM 16WQFN Product overview: TMUX7412FRRPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 11OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX7412FRRPR can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 11Ohm 16-WQFN (4x4)
IC SWITCH SPST-NCX4 11OHM 16WQFN
IC SWITCH SPST-NCX4 11OHM 16WQFN
IC MULTIPLEXER
4 Circuit IC Switch 1:1 11Ohm 16-WQFN (4x4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-TMUX7412FRRPR | 296-TMUX7412FRRPRTR-ND | TMUX7412FRRPR | TMUX7412FRRPR |
| Product Name | 11OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 8 to 44 volts | 5 to 44 volts | ||
| Ron | 0.0600 ohms | 11 ohms | 0.0600 ohms | 11 ohms |
| Bandwidth | 550 MHz | 550 MHz | 550 MHz | 550 MHz |
| Min Operating Current | 0.5000 mA |