Texas Instruments SN74LVC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer SN74LVC2G53DCUT

Description
Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultip lexer 8-US8 -40 to 85
Request a Quote Datasheet
Description
Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultip lexer 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer - SN74LVC2G53DCUT - Texas Instruments
Dallas, TX, United States
SN74LVC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer
SN74LVC2G53DCUT
SN74LVC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer SN74LVC2G53DCUT
Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultip lexer 8-US8 -40 to 85

Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer 8-US8 -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-32326-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-32326-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-32326-2-ND
1 Circuit IC Switch 2:1 13Ohm 8-VSSOP

1 Circuit IC Switch 2:1 13Ohm 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
300MHz 5.5V Analog Switch and Multiplexer IC
747-SN74LVC2G53DCUT
300MHz 5.5V Analog Switch and Multiplexer IC 747-SN74LVC2G53DCUT
2:1 SPDT Analog Switch, 300MHz, 5.5V, VSSOP Product overview: SN74LVC2G53DCUT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC2G53DCUT can be used for catalog matching and distributor lookup.

2:1 SPDT Analog Switch, 300MHz, 5.5V, VSSOP Product overview: SN74LVC2G53DCUT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC2G53DCUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53DCUT - 1100614-SN74LVC2G53DCUT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53DCUT
1100614-SN74LVC2G53DCUT
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53DCUT 1100614-SN74LVC2G53DCUT
Manufacturer: Texas Instruments Win Source Part Number: 1100614-SN74LVC2G53D CUT Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 300MHz Crosstalk: -58dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 13 Ohm Case / Package: US8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 4.5ns, 8ns Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100614-SN74LVC2G53DCUT
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Crosstalk: -58dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 13 Ohm
Case / Package: US8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 4.5ns, 8ns
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53DCUT - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G53DCUT
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC2G53DCUT
IC SWITCH SPDT SINGLE 8VSSOP

IC SWITCH SPDT SINGLE 8VSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53DCUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G53DCUT
Analog Switches, Multiplexers, Demultiplexers SN74LVC2G53DCUT
1 Circuit IC Switch 2:1 13Ohm 8-VSSOP

1 Circuit IC Switch 2:1 13Ohm 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LVC2G53DCUT 296-32326-2-ND 747-SN74LVC2G53DCUT 1100614-SN74LVC2G53DCUT SN74LVC2G53DCUT SN74LVC2G53DCUT
Product Name SN74LVC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer Analog Switches, Multiplexers, Demultiplexers 300MHz 5.5V Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G53DCUT Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Min Operating Current 0.0100 mA 1.00E-3 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM96G4 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
4 suppliers
Dual Analog Switch and Multiplexer IC - 743-CD4555BF3A - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 3 to 18 volts
Operating Temperature -55 C (-67 F)
Package Type Rail/Tube
View Details
2 suppliers
SN74LVC1G66-Q1 Automotive Catalog Single Analog Switch - 1P1G66QDBVRG4Q1 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type SPST NO
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
6 suppliers