Texas Instruments SN74LV4066A Quadruple Bilateral Analog Switch SN74LV4066AN

Description
Quadruple Bilateral Analog Switch 14-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple Bilateral Analog Switch 14-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV4066A Quadruple Bilateral Analog Switch - SN74LV4066AN - Texas Instruments
Dallas, TX, United States
SN74LV4066A Quadruple Bilateral Analog Switch
SN74LV4066AN
SN74LV4066A Quadruple Bilateral Analog Switch SN74LV4066AN
Quadruple Bilateral Analog Switch 14-PDIP -40 to 85

Quadruple Bilateral Analog Switch 14-PDIP -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4066AN - 065606-SN74LV4066AN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4066AN
065606-SN74LV4066AN
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4066AN 065606-SN74LV4066AN
Manufacturer: Texas Instruments Win Source Part Number: 065606-SN74LV4066AN Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 50MHz Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 75 Ohm Case / Package: 14-SOP Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 12ns, 12ns Channel Capacitance(CS off, CD off): 0.5pF, 5.5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065606-SN74LV4066AN
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 50MHz
Crosstalk: -45dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 75 Ohm
Case / Package: 14-SOP
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 12ns, 12ns
Channel Capacitance(CS off, CD off): 0.5pF, 5.5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-3835-5-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-3835-5-ND
Analog Switches, Multiplexers, Demultiplexers 296-3835-5-ND
4 Circuit IC Switch 1:1 75Ohm 14-PDIP

4 Circuit IC Switch 1:1 75Ohm 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
747-SN74LV4066AN
Quad Analog Switch and Multiplexer IC 747-SN74LV4066AN
5-V, 1:1 (SPST), 4-channel general-purpose analog switch (CDIP & CFP packages) 14-PDIP -40 to 85 Product overview: SN74LV4066AN from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4066AN can be used for catalog matching and distributor lookup.

5-V, 1:1 (SPST), 4-channel general-purpose analog switch (CDIP & CFP packages) 14-PDIP -40 to 85 Product overview: SN74LV4066AN from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LV4066AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LV4066AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LV4066AN
Analog Switches, Multiplexers, Demultiplexers SN74LV4066AN
4 Circuit IC Switch 1:1 75Ohm 14-PDIP

4 Circuit IC Switch 1:1 75Ohm 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LV4066AN 065606-SN74LV4066AN 296-3835-5-ND 747-SN74LV4066AN SN74LV4066AN
Product Name SN74LV4066A Quadruple Bilateral Analog Switch Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LV4066AN Analog Switches, Multiplexers, Demultiplexers Quad Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts
Ron 21 ohms 75 ohms 75 ohms
Min Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data