Texas Instruments SN74LVC2G66 Dual Analog Switch SN74LVC2G66DCTR

Description
Dual Analog Switch 8-SM8 -40 to 85
Request a Quote Datasheet
Description
Dual Analog Switch 8-SM8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G66 Dual Analog Switch - SN74LVC2G66DCTR - Texas Instruments
Dallas, TX, United States
SN74LVC2G66 Dual Analog Switch
SN74LVC2G66DCTR
SN74LVC2G66 Dual Analog Switch SN74LVC2G66DCTR
Dual Analog Switch 8-SM8 -40 to 85

Dual Analog Switch 8-SM8 -40 to 85

Buy Now Datasheet
Singapore, Singapore
300MHz 5.5V 1.65V SSOP Analog Switch and Multiplexer IC
747-SN74LVC2G66DCTR
300MHz 5.5V 1.65V SSOP Analog Switch and Multiplexer IC 747-SN74LVC2G66DCTR
2-Ch Analog Switch, 300MHz, 5.5V, 1.65V, 50mA, SSOP Product overview: SN74LVC2G66DCTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V, 1.65V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V, 1.65V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC2G66DCTR can be used for catalog matching and distributor lookup.

2-Ch Analog Switch, 300MHz, 5.5V, 1.65V, 50mA, SSOP Product overview: SN74LVC2G66DCTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V, 1.65V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V, 1.65V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74LVC2G66DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-13271-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-13271-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-13271-2-ND
2 Circuit IC Switch 1:1 10Ohm SM8

2 Circuit IC Switch 1:1 10Ohm SM8

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-13271-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-13271-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-13271-6-ND
2 Circuit IC Switch 1:1 10Ohm SM8

2 Circuit IC Switch 1:1 10Ohm SM8

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-13271-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-13271-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-13271-1-ND
2 Circuit IC Switch 1:1 10Ohm SM8

2 Circuit IC Switch 1:1 10Ohm SM8

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCTR - 030375-SN74LVC2G66DCTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCTR
030375-SN74LVC2G66DCTR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCTR 030375-SN74LVC2G66DCTR
Manufacturer: Texas Instruments Win Source Part Number: 030375-SN74LVC2G66DC TR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Crosstalk: -58dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2 Ohm (Max) Family Name: SN74LVC2G66 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: SM8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 3.9ns, 6.3ns Channel Capacitance(CS off, CD off): 6pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): MAX4641EUA+T; MAX4641EUA+; MAX4641EUA-TG077; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030375-SN74LVC2G66DCTR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 300MHz
Crosstalk: -58dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm (Max)
Family Name: SN74LVC2G66
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: SM8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 3.9ns, 6.3ns
Channel Capacitance(CS off, CD off): 6pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MAX4641EUA+T; MAX4641EUA+; MAX4641EUA-TG077;
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - SN74LVC2G66DCTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
SN74LVC2G66DCTR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers SN74LVC2G66DCTR
10Ω 2 SPST(SPST)-Normal Open MSOP-8 Analog Switches / Multiplexers ROHS

10Ω 2 SPST(SPST)-Normal Open MSOP-8 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCTR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G66DCTR
Interface - Analog Switches, Multiplexers, Demultiplexers SN74LVC2G66DCTR
IC SWITCH DUAL 1X1 SM8

IC SWITCH DUAL 1X1 SM8

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
SN74LVC2G66DCTR
Analog Switches, Multiplexers, Demultiplexers SN74LVC2G66DCTR
2 Circuit IC Switch 1:1 10Ohm SM8

2 Circuit IC Switch 1:1 10Ohm SM8

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74LVC2G66DCTR 747-SN74LVC2G66DCTR 296-13271-2-ND 030375-SN74LVC2G66DCTR SN74LVC2G66DCTR SN74LVC2G66DCTR SN74LVC2G66DCTR
Product Name SN74LVC2G66 Dual Analog Switch 300MHz 5.5V 1.65V SSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74LVC2G66DCTR Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Propagation Delay 0.6000 to 2 ns
Min Operating Current 0.0100 mA 1.00E-3 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT4051 High Speed CMOS Logic Analog Multiplexers/Demultiplexers - 5962-9065401MEA - Texas Instruments
Specs
Applications Military
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3126PWRG4 - 076164-74CBTLV3126PWRG4 - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 14-TSSOP
View Details
2 suppliers