Bus Switch 4 x 1:1 14-TSSOP
Bus Switch 4 x 1:1 14-TSSOP
Bus Switch 4 x 1:1 14-TSSOP
IC BUS SWITCH 4 X 1:1 14TSSOP Product overview: TC7QPB9307FT(EL) from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC7QPB9307FT(EL)
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 119313-TC7QPB9307FT(
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.65 V to 5 V, 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC BUS SWITCH 4 X 1:1 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TC7QPB9307FT(EL)CT-ND | 743-TC7QPB9307FT(EL) | 119313-TC7QPB9307FT(EL) | TC7QPB9307FT(EL) |
| Product Name | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7QPB9307FT(EL) | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TSSOP; "14-TSSOP | Tape & Reel (TR) | SSOP; SOP; TSSOP; 14-TSSOP | |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 1.65 volts | 1.65 to 5.5 volts |