5-V, 1:1 (SPST), 4-channel analog switch with powered-off protection & 1.8-V input logic 14-TSSOP -40 to 125 Product overview: TMUX1511PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1511PWR can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 4.5Ohm 14-TSSOP
4 Circuit IC Switch 1:1 4.5Ohm 14-TSSOP
4 Circuit IC Switch 1:1 4.5Ohm 14-TSSOP
4 Circuit IC Switch 1:1 4.5Ohm 14-TSSOP
IC SWITCH SPST QUAD 14TSSOP
4 4.5Ω SPST(SPST) TSSOP-14 Analog Switches / Multiplexers ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-TMUX1511PWR | 296-53442-1-ND | TMUX1511PWR | TMUX1511PWR | TMUX1511PWR |
| Product Name | Quad TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers |
| Supply Voltage (VS) | 1.5 to ? volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration | 1:1 | ||||
| Ron | 4.5 ohms | 4.5 ohms | 0.0700 ohms | 4.5 ohms | |
| Bandwidth | 3000 MHz | 3000 MHz | 3000 MHz |