Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches 5-SOT-23 -40 to 85
Analog Switch SPST 1-Ch SOT-23-5 464MHz 6V Product overview: TS12A4517DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 464MHz, 6V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 464MHz, 6V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS12A4517DBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1114221-TS12A4517DBV
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NC
-3db Bandwidth: 464MHz
Charge Injection: -13pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 20 Ohm
Case / Package: SOT-23-5
Dual Supply Voltage(V±): ±1 V to 6 V
Max Switch Time (Ton,Toff): 75ns, 45ns
Channel Capacitance(CS off, CD off): 5.5pF, 5.5pF
Max Leakage Current (IS off): 5nA
Alternative Parts (Cross-Reference): MAX4517CUK+T; TS5A4595DBVR; TS12A4515DBVR; TS12A4517DBVR;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
1 Circuit IC Switch 1:1 20Ohm SOT-23-5
1 Circuit IC Switch 1:1 20Ohm SOT-23-5
1 Circuit IC Switch 1:1 20Ohm SOT-23-5
IC SWITCH SPST SOT23-5
1 Circuit IC Switch 1:1 20Ohm SOT-23-5
1 20Ω SPST(SPST)-Normally closed SOT-23-5 Analog Switches / Multiplexers ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS12A4517DBVR | 747-TS12A4517DBVR | 1114221-TS12A4517DBVR | 296-24270-2-ND | TS12A4517DBVR | TS12A4517DBVR | TS12A4517DBVR |
| Product Name | TS12A4517 Low-Voltage, Low On-State Resistance SPST CMOS Analog Switches | 464MHz 6V SOT-23 Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A4517DBVR | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Switch Type | 1 X SPST | ||||||
| Ron | 25 ohms | 20 ohms | 20 ohms | 20 ohms | |||
| tON | 85 ns | 75 ns | 75 ns | ||||
| tOFF | 50 ns | 45 ns | 45 ns |