Texas Instruments High-Performance Analog 5.5V TSSOP Analog Switch and Multiplexer IC TCA9543APWR

Description
2-Ch I2C Bus Switch, 1.65-5.5V, 16R, 1ns, TSSOP Product overview: TCA9543APWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TCA9543APWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch I2C Bus Switch, 1.65-5.5V, 16R, 1ns, TSSOP Product overview: TCA9543APWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TCA9543APWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V TSSOP Analog Switch and Multiplexer IC
743-TCA9543APWR
5.5V TSSOP Analog Switch and Multiplexer IC 743-TCA9543APWR
2-Ch I2C Bus Switch, 1.65-5.5V, 16R, 1ns, TSSOP Product overview: TCA9543APWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TCA9543APWR can be used for catalog matching and distributor lookup.

2-Ch I2C Bus Switch, 1.65-5.5V, 16R, 1ns, TSSOP Product overview: TCA9543APWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TCA9543APWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - TCA9543APWR - 115092-TCA9543APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - TCA9543APWR
115092-TCA9543APWR
Logic - Logic - Signal Switches, Multiplexers, Decoders - TCA9543APWR 115092-TCA9543APWR
Manufacturer: Texas Instruments Win Source Part Number: 115092-TCA9543APWR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 115092-TCA9543APWR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-42157-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-42157-2-ND
Signal Switches, Multiplexers, Decoders 296-42157-2-ND
Bus Switch 2 x 1:2 14-TSSOP

Bus Switch 2 x 1:2 14-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-42157-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-42157-1-ND
Signal Switches, Multiplexers, Decoders 296-42157-1-ND
Bus Switch 2 x 1:2 14-TSSOP

Bus Switch 2 x 1:2 14-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-42157-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-42157-6-ND
Signal Switches, Multiplexers, Decoders 296-42157-6-ND
Bus Switch 2 x 1:2 14-TSSOP

Bus Switch 2 x 1:2 14-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - TCA9543APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
TCA9543APWR
Logic - Signal Switches, Multiplexers, Decoders TCA9543APWR
IC BUS SWITCH 2 X 1:2 14TSSOP

IC BUS SWITCH 2 X 1:2 14TSSOP

Supplier's Site Datasheet
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers - TCA9543APWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers
TCA9543APWR
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers TCA9543APWR
TSSOP-14 Signal Switches / Encoders & Decoders / Multiplexers ROHS

TSSOP-14 Signal Switches / Encoders & Decoders / Multiplexers ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-TCA9543APWR 115092-TCA9543APWR 296-42157-2-ND TCA9543APWR TCA9543APWR
Product Name 5.5V TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - TCA9543APWR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Bilateral switch - 74LVC1G66GS,132 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G18GM,115 - Lingto Electronic Limited
Specs
Configuration 1 x 1:2
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details