Low On-State Resistance Quad SPST CMOS Analog Switches 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 810146-TS12A44515DR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Switch Circuit: SPST - NC
-3db Bandwidth: 530MHz
Charge Injection: -10.5pC
Channel-to-Channel Matching (ΔRon): 2.5Ohm (Maximum)
Channel Capacitance (CS(off), CD(off)): 8pF, 8pF
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 2.7V ~ 12V
Manufacturer Package: 14-SOIC
On-State Resistance (Maximum): 10Ohm
Switch Time (Ton, Toff) (Maximum): 75ns, 45ns
Current - Leakage (IS(off)) (Maximum): 1nA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: TS12A44515
4-Ch 1:1 SPST Analog Switch, 12V, 530MHz, SOIC Product overview: TS12A44515DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 530MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 12V, 530MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS12A44515DR can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 10Ohm 14-SOIC
4 Circuit IC Switch 1:1 10Ohm 14-SOIC
IC SWITCH QUAD SPST 14SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS12A44515DR | 810146-TS12A44515DR | 747-TS12A44515DR | 296-24790-2-ND | TS12A44515DR | TS12A44515DR |
| Product Name | TS12A44515 Low On-State Resistance Quad SPST CMOS Analog Switches | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS12A44515DR | 12V 530MHz SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 4 X SPST | |||||
| Supply Voltage (VS) | 2 to 12 volts | 2.7 to 12 volts | 2 to 12 volts | 2.7 to 12 volts | ||
| Ron | 15 ohms | 10 ohms | 10 ohms | 2.5 ohms | ||
| tON | 80 ns | 75 ns |