Low voltage 4 Ohm SPDT switch Product overview: STG719CTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 4 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-STG719CTR can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 4Ohm SOT-23-6
IC SWITCH SPDT SOT23-6
1 Circuit IC Switch 2:1 4Ohm SOT-23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-STG719CTR | 497-4546-2-ND | STG719CTR | STG719CTR |
| Product Name | 4 Ohm Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | ||
| Bandwidth | 200 MHz | 200 MHz | 200 MHz | 200 MHz |
| Min Operating Current | 1.00E-6 mA | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | Tape and Reel | SOT; SOT23; SOT-23-6 | SOT; SOT23; SOT-23-6 |